Vishay Precision Group Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003BRE5

Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1003BRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1003BRE5
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1003BRE5
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, Full Reel; Resistance Vishay - 54C7281 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
54C7281
Metal Film Resistor, Full Reel; Resistance Vishay 54C7281
METAL FILM RESISTOR, FULL REEL; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, FULL REEL; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55C1003BRE5 54C7281
Product Name Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers