Vishay Intertechnology, Inc. RES 100 OHM 1/8W .25% AXIAL RN55C1000CR36

Description
RES 100ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .25% AXIAL - RN55C1000CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .25% AXIAL
RN55C1000CR36
RES 100 OHM 1/8W .25% AXIAL RN55C1000CR36
RES 100ohm 1/8W .25% AXIAL

RES 100ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1000CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1000CR36-ND
Through Hole Resistors RN55C1000CR36-ND
100 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1000CR36 RN55C1000CR36-ND
Product Name RES 100 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers