Vishay Intertechnology, Inc. RES 953 OHM 1/20W 1% AXIAL RN50E9530FRE6

Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/20W 1% AXIAL - RN50E9530FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/20W 1% AXIAL
RN50E9530FRE6
RES 953 OHM 1/20W 1% AXIAL RN50E9530FRE6
RES 953ohm 1/20W 1% AXIAL

RES 953ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E9530FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9530FRE6-ND
Through Hole Resistors RN50E9530FRE6-ND
953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,953Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C7197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C7197
Resistor,metal Film,953Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C7197
Resistor,Metal Film,953Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,953Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E9530FRE6 RN50E9530FRE6-ND 54C7197
Product Name RES 953 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,953Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details