Vishay Intertechnology, Inc. RES 9.09K OHM 1/20W .25% AXIAL RN50E9091CRE6

Description
RES 9.09Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/20W .25% AXIAL - RN50E9091CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/20W .25% AXIAL
RN50E9091CRE6
RES 9.09K OHM 1/20W .25% AXIAL RN50E9091CRE6
RES 9.09Kohm 1/20W .25% AXIAL

RES 9.09Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50E9091CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9091CRE6-ND
Through Hole Resistors RN50E9091CRE6-ND
9.09 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E9091CRE6 RN50E9091CRE6-ND
Product Name RES 9.09K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers