Vishay Intertechnology, Inc. Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E9090FRE6

Description
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E9090FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E9090FRE6
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E9090FRE6
Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50E9090FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E9090FRE6-ND
Through Hole Resistors RN50E9090FRE6-ND
909 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C7181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C7181
Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C7181
Resistor,Metal Film,909Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,909Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E9090FRE6 RN50E9090FRE6-ND 54C7181
Product Name Res Metal Film 909 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,909Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details