Vishay Intertechnology, Inc. RES 8.66K OHM 1/20W .1% AXIAL RN50E8661BRSL

Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/20W .1% AXIAL - RN50E8661BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/20W .1% AXIAL
RN50E8661BRSL
RES 8.66K OHM 1/20W .1% AXIAL RN50E8661BRSL
RES 8.66Kohm 1/20W .1% AXIAL

RES 8.66Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E8661BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E8661BRSL-ND
Through Hole Resistors RN50E8661BRSL-ND
8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E8661BRSL RN50E8661BRSL-ND
Product Name RES 8.66K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details