Vishay Intertechnology, Inc. RES 75 OHM 1/20W .1% AXIAL RN50E75R0BRE6

Description
RES 75ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/20W .1% AXIAL - RN50E75R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/20W .1% AXIAL
RN50E75R0BRE6
RES 75 OHM 1/20W .1% AXIAL RN50E75R0BRE6
RES 75ohm 1/20W .1% AXIAL

RES 75ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E75R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E75R0BRE6-ND
Through Hole Resistors RN50E75R0BRE6-ND
75 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E75R0BRE6 RN50E75R0BRE6-ND
Product Name RES 75 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details