Vishay Intertechnology, Inc. RES 75K OHM 1/20W .1% AXIAL RN50E7502BB14

Description
RES 75Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/20W .1% AXIAL - RN50E7502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/20W .1% AXIAL
RN50E7502BB14
RES 75K OHM 1/20W .1% AXIAL RN50E7502BB14
RES 75Kohm 1/20W .1% AXIAL

RES 75Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7502BB14-ND
Through Hole Resistors RN50E7502BB14-ND
75 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7502BB14 RN50E7502BB14-ND
Product Name RES 75K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers