Vishay Intertechnology, Inc. RES 7.5K OHM 1/20W .1% AXIAL RN50E7501BRE6

Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/20W .1% AXIAL - RN50E7501BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/20W .1% AXIAL
RN50E7501BRE6
RES 7.5K OHM 1/20W .1% AXIAL RN50E7501BRE6
RES 7.5Kohm 1/20W .1% AXIAL

RES 7.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E7501BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E7501BRE6-ND
Through Hole Resistors RN50E7501BRE6-ND
7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E7501BRE6 RN50E7501BRE6-ND
Product Name RES 7.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers