Vishay Intertechnology, Inc. RES 690 OHM 1/20W .1% AXIAL RN50E6900BRSL

Description
RES 690ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 690ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690 OHM 1/20W .1% AXIAL - RN50E6900BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 1/20W .1% AXIAL
RN50E6900BRSL
RES 690 OHM 1/20W .1% AXIAL RN50E6900BRSL
RES 690ohm 1/20W .1% AXIAL

RES 690ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6900BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6900BRSL-ND
Through Hole Resistors RN50E6900BRSL-ND
690 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

690 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6900BRSL RN50E6900BRSL-ND
Product Name RES 690 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690 ohms 690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details