Vishay Intertechnology, Inc. RES 67.3K OHM 1/20W .5% AXIAL RN50E6732DBSL

Description
RES 67.3Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/20W .5% AXIAL - RN50E6732DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/20W .5% AXIAL
RN50E6732DBSL
RES 67.3K OHM 1/20W .5% AXIAL RN50E6732DBSL
RES 67.3Kohm 1/20W .5% AXIAL

RES 67.3Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6732DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6732DBSL-ND
Through Hole Resistors RN50E6732DBSL-ND
67.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6732DBSL RN50E6732DBSL-ND
Product Name RES 67.3K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details