Vishay Intertechnology, Inc. RES 6.19K OHM 1/20W .1% AXIAL RN50E6191BRSL

Description
RES 6.19Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/20W .1% AXIAL - RN50E6191BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/20W .1% AXIAL
RN50E6191BRSL
RES 6.19K OHM 1/20W .1% AXIAL RN50E6191BRSL
RES 6.19Kohm 1/20W .1% AXIAL

RES 6.19Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E6191BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E6191BRSL-ND
Through Hole Resistors RN50E6191BRSL-ND
6.19 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E6191BRSL RN50E6191BRSL-ND
Product Name RES 6.19K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers