Vishay Intertechnology, Inc. RES 583 OHM 1/20W .1% AXIAL RN50E5830BBSL

Description
RES 583ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/20W .1% AXIAL - RN50E5830BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/20W .1% AXIAL
RN50E5830BBSL
RES 583 OHM 1/20W .1% AXIAL RN50E5830BBSL
RES 583ohm 1/20W .1% AXIAL

RES 583ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5830BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5830BBSL-ND
Through Hole Resistors RN50E5830BBSL-ND
583 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

583 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5830BBSL RN50E5830BBSL-ND
Product Name RES 583 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers