Vishay Intertechnology, Inc. RES 57.6K OHM 1/20W .1% AXIAL RN50E5762BBSL

Description
RES 57.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/20W .1% AXIAL - RN50E5762BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/20W .1% AXIAL
RN50E5762BBSL
RES 57.6K OHM 1/20W .1% AXIAL RN50E5762BBSL
RES 57.6Kohm 1/20W .1% AXIAL

RES 57.6Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E5762BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E5762BBSL-ND
Through Hole Resistors RN50E5762BBSL-ND
57.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E5762BBSL RN50E5762BBSL-ND
Product Name RES 57.6K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details