Vishay Intertechnology, Inc. RES 499 OHM 1/20W .1% AXIAL RN50E4990BRE6

Description
RES 499ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/20W .1% AXIAL - RN50E4990BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/20W .1% AXIAL
RN50E4990BRE6
RES 499 OHM 1/20W .1% AXIAL RN50E4990BRE6
RES 499ohm 1/20W .1% AXIAL

RES 499ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4990BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4990BRE6-ND
Through Hole Resistors RN50E4990BRE6-ND
499 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4990BRE6 RN50E4990BRE6-ND
Product Name RES 499 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers