Vishay Intertechnology, Inc. RES 47.5K OHM 1/20W 1% AXIAL RN50E4752FBSL

Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/20W 1% AXIAL - RN50E4752FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/20W 1% AXIAL
RN50E4752FBSL
RES 47.5K OHM 1/20W 1% AXIAL RN50E4752FBSL
RES 47.5Kohm 1/20W 1% AXIAL

RES 47.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4752FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4752FBSL-ND
Through Hole Resistors RN50E4752FBSL-ND
47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4752FBSL RN50E4752FBSL-ND
Product Name RES 47.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers