Vishay Intertechnology, Inc. Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E44R2BRE6

Description
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E44R2BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E44R2BRE6
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E44R2BRE6
Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50E44R2BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E44R2BRE6-ND
Through Hole Resistors RN50E44R2BRE6-ND
44.2 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E44R2BRE6 RN50E44R2BRE6-ND
Product Name Res Metal Film 44.2 Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details