Vishay Intertechnology, Inc. Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E4222BB14

Description
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E4222BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E4222BB14
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E4222BB14
Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50E4222BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4222BB14-ND
Through Hole Resistors RN50E4222BB14-ND
42.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4222BB14 RN50E4222BB14-ND
Product Name Res Metal Film 42.2K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details