Vishay Intertechnology, Inc. Through Hole Resistors RN50E4221BBSL

Description
4.22 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E4221BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4221BBSL-ND
Through Hole Resistors RN50E4221BBSL-ND
4.22 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.22K OHM 1/20W .1% AXIAL - RN50E4221BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/20W .1% AXIAL
RN50E4221BBSL
RES 4.22K OHM 1/20W .1% AXIAL RN50E4221BBSL
RES 4.22Kohm 1/20W .1% AXIAL

RES 4.22Kohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E4221BBSL-ND RN50E4221BBSL
Product Name Through Hole Resistors RES 4.22K OHM 1/20W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details