Vishay Intertechnology, Inc. RES 365 OHM 1/20W .1% AXIAL RN50E3650BRSL

Description
RES 365ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/20W .1% AXIAL - RN50E3650BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/20W .1% AXIAL
RN50E3650BRSL
RES 365 OHM 1/20W .1% AXIAL RN50E3650BRSL
RES 365ohm 1/20W .1% AXIAL

RES 365ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3650BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3650BRSL-ND
Through Hole Resistors RN50E3650BRSL-ND
365 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3650BRSL RN50E3650BRSL-ND
Product Name RES 365 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers