Vishay Intertechnology, Inc. RES 35.7K OHM 1/20W .1% AXIAL RN50E3572BRSL

Description
RES 35.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/20W .1% AXIAL - RN50E3572BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/20W .1% AXIAL
RN50E3572BRSL
RES 35.7K OHM 1/20W .1% AXIAL RN50E3572BRSL
RES 35.7Kohm 1/20W .1% AXIAL

RES 35.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3572BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3572BRSL-ND
Through Hole Resistors RN50E3572BRSL-ND
35.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3572BRSL RN50E3572BRSL-ND
Product Name RES 35.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details