Vishay Intertechnology, Inc. RES 3.32K OHM 1/20W 1% AXIAL RN50E3321FBSL

Description
RES 3.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W 1% AXIAL - RN50E3321FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W 1% AXIAL
RN50E3321FBSL
RES 3.32K OHM 1/20W 1% AXIAL RN50E3321FBSL
RES 3.32Kohm 1/20W 1% AXIAL

RES 3.32Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3321FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3321FBSL-ND
Through Hole Resistors RN50E3321FBSL-ND
3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3321FBSL RN50E3321FBSL-ND
Product Name RES 3.32K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details