Vishay Intertechnology, Inc. RES 3.32K OHM 1/20W .1% AXIAL RN50E3321BBSL

Description
RES 3.32Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W .1% AXIAL - RN50E3321BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W .1% AXIAL
RN50E3321BBSL
RES 3.32K OHM 1/20W .1% AXIAL RN50E3321BBSL
RES 3.32Kohm 1/20W .1% AXIAL

RES 3.32Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3321BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3321BBSL-ND
Through Hole Resistors RN50E3321BBSL-ND
3.32 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3321BBSL RN50E3321BBSL-ND
Product Name RES 3.32K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details