Vishay Intertechnology, Inc. RES 30.1K OHM 1/20W .1% AXIAL RN50E3012BRSL

Description
RES 30.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/20W .1% AXIAL - RN50E3012BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W .1% AXIAL
RN50E3012BRSL
RES 30.1K OHM 1/20W .1% AXIAL RN50E3012BRSL
RES 30.1Kohm 1/20W .1% AXIAL

RES 30.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3012BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3012BRSL-ND
Through Hole Resistors RN50E3012BRSL-ND
30.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3012BRSL RN50E3012BRSL-ND
Product Name RES 30.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers