Vishay Intertechnology, Inc. RES 3.01K OHM 1/20W .1% AXIAL RN50E3011BB14

Description
RES 3.01Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/20W .1% AXIAL - RN50E3011BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/20W .1% AXIAL
RN50E3011BB14
RES 3.01K OHM 1/20W .1% AXIAL RN50E3011BB14
RES 3.01Kohm 1/20W .1% AXIAL

RES 3.01Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3011BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3011BB14-ND
Through Hole Resistors RN50E3011BB14-ND
3.01 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3011BB14 RN50E3011BB14-ND
Product Name RES 3.01K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers