Vishay Intertechnology, Inc. RES 29.4K OHM 1/20W .1% AXIAL RN50E2942BRE6

Description
RES 29.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/20W .1% AXIAL - RN50E2942BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/20W .1% AXIAL
RN50E2942BRE6
RES 29.4K OHM 1/20W .1% AXIAL RN50E2942BRE6
RES 29.4Kohm 1/20W .1% AXIAL

RES 29.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2942BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2942BRE6-ND
Through Hole Resistors RN50E2942BRE6-ND
29.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2942BRE6 RN50E2942BRE6-ND
Product Name RES 29.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details