Vishay Intertechnology, Inc. RES 22.6 OHM 1/20W .1% AXIAL RN50E22R6BBSL

Description
RES 22.6ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/20W .1% AXIAL - RN50E22R6BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/20W .1% AXIAL
RN50E22R6BBSL
RES 22.6 OHM 1/20W .1% AXIAL RN50E22R6BBSL
RES 22.6ohm 1/20W .1% AXIAL

RES 22.6ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E22R6BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E22R6BBSL-ND
Through Hole Resistors RN50E22R6BBSL-ND
22.6 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E22R6BBSL RN50E22R6BBSL-ND
Product Name RES 22.6 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details