Vishay Intertechnology, Inc. RES 20 OHM 1/20W 1% AXIAL RN50E20R0FRSL

Description
RES 20ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/20W 1% AXIAL - RN50E20R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/20W 1% AXIAL
RN50E20R0FRSL
RES 20 OHM 1/20W 1% AXIAL RN50E20R0FRSL
RES 20ohm 1/20W 1% AXIAL

RES 20ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E20R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E20R0FRSL-ND
Through Hole Resistors RN50E20R0FRSL-ND
20 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E20R0FRSL RN50E20R0FRSL-ND
Product Name RES 20 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details