Vishay Intertechnology, Inc. RES 20.5K OHM 1/20W .25% AXIAL RN50E2052CRE6

Description
RES 20.5Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/20W .25% AXIAL - RN50E2052CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/20W .25% AXIAL
RN50E2052CRE6
RES 20.5K OHM 1/20W .25% AXIAL RN50E2052CRE6
RES 20.5Kohm 1/20W .25% AXIAL

RES 20.5Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2052CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2052CRE6-ND
Through Hole Resistors RN50E2052CRE6-ND
20.5 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2052CRE6 RN50E2052CRE6-ND
Product Name RES 20.5K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers