Vishay Intertechnology, Inc. Through Hole Resistors RN50E2051FRE6

Description
2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E2051FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2051FRE6-ND
Through Hole Resistors RN50E2051FRE6-ND
2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E2051FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E2051FRE6
Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E2051FRE6
Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6851
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6851
Resistor,Metal Film,2.05KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.05KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2051FRE6-ND RN50E2051FRE6 54C6851
Product Name Through Hole Resistors Res Metal Film 2.05K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details