Vishay Intertechnology, Inc. RES 200 OHM 1/20W .1% AXIAL RN50E2000BBSL

Description
RES 200ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/20W .1% AXIAL - RN50E2000BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/20W .1% AXIAL
RN50E2000BBSL
RES 200 OHM 1/20W .1% AXIAL RN50E2000BBSL
RES 200ohm 1/20W .1% AXIAL

RES 200ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2000BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2000BBSL-ND
Through Hole Resistors RN50E2000BBSL-ND
200 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2000BBSL RN50E2000BBSL-ND
Product Name RES 200 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers