Vishay Intertechnology, Inc. RES 1.91K OHM 1/20W .1% AXIAL RN50E1911BBSL

Description
RES 1.91Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/20W .1% AXIAL - RN50E1911BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/20W .1% AXIAL
RN50E1911BBSL
RES 1.91K OHM 1/20W .1% AXIAL RN50E1911BBSL
RES 1.91Kohm 1/20W .1% AXIAL

RES 1.91Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1911BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1911BBSL-ND
Through Hole Resistors RN50E1911BBSL-ND
1.91 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1911BBSL RN50E1911BBSL-ND
Product Name RES 1.91K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details