Vishay Intertechnology, Inc. RES 16.2K OHM 1/20W .1% AXIAL RN50E1622BBSL

Description
RES 16.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/20W .1% AXIAL - RN50E1622BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/20W .1% AXIAL
RN50E1622BBSL
RES 16.2K OHM 1/20W .1% AXIAL RN50E1622BBSL
RES 16.2Kohm 1/20W .1% AXIAL

RES 16.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1622BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1622BBSL-ND
Through Hole Resistors RN50E1622BBSL-ND
16.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1622BBSL RN50E1622BBSL-ND
Product Name RES 16.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers