Vishay Intertechnology, Inc. RES 125K OHM 1/20W .1% AXIAL RN50E1253BB14

Description
RES 125Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 125Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125K OHM 1/20W .1% AXIAL - RN50E1253BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125K OHM 1/20W .1% AXIAL
RN50E1253BB14
RES 125K OHM 1/20W .1% AXIAL RN50E1253BB14
RES 125Kohm 1/20W .1% AXIAL

RES 125Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1253BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1253BB14-ND
Through Hole Resistors RN50E1253BB14-ND
125 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

125 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1253BB14 RN50E1253BB14-ND
Product Name RES 125K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details