Vishay Intertechnology, Inc. RES 12.5K OHM 1/20W .1% AXIAL RN50E1252BB14

Description
RES 12.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 1/20W .1% AXIAL - RN50E1252BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1/20W .1% AXIAL
RN50E1252BB14
RES 12.5K OHM 1/20W .1% AXIAL RN50E1252BB14
RES 12.5Kohm 1/20W .1% AXIAL

RES 12.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1252BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1252BB14-ND
Through Hole Resistors RN50E1252BB14-ND
12.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1252BB14 RN50E1252BB14-ND
Product Name RES 12.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers