Vishay Intertechnology, Inc. RES 12.4K OHM 1/20W .1% AXIAL RN50E1242BB14

Description
RES 12.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/20W .1% AXIAL - RN50E1242BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W .1% AXIAL
RN50E1242BB14
RES 12.4K OHM 1/20W .1% AXIAL RN50E1242BB14
RES 12.4Kohm 1/20W .1% AXIAL

RES 12.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1242BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1242BB14-ND
Through Hole Resistors RN50E1242BB14-ND
12.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1242BB14 RN50E1242BB14-ND
Product Name RES 12.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers