Vishay Intertechnology, Inc. RES 11K OHM 1/20W .5% AXIAL RN50E1102DRSL

Description
RES 11Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/20W .5% AXIAL - RN50E1102DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/20W .5% AXIAL
RN50E1102DRSL
RES 11K OHM 1/20W .5% AXIAL RN50E1102DRSL
RES 11Kohm 1/20W .5% AXIAL

RES 11Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1102DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1102DRSL-ND
Through Hole Resistors RN50E1102DRSL-ND
11 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1102DRSL RN50E1102DRSL-ND
Product Name RES 11K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers