Vishay Intertechnology, Inc. RES 1.05K OHM 1/20W 1% AXIAL RN50E1051FBSL

Description
RES 1.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/20W 1% AXIAL - RN50E1051FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/20W 1% AXIAL
RN50E1051FBSL
RES 1.05K OHM 1/20W 1% AXIAL RN50E1051FBSL
RES 1.05Kohm 1/20W 1% AXIAL

RES 1.05Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1051FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1051FBSL-ND
Through Hole Resistors RN50E1051FBSL-ND
1.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1051FBSL RN50E1051FBSL-ND
Product Name RES 1.05K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers