Vishay Intertechnology, Inc. RES 1K OHM 1/20W 1% AXIAL RN50E1001FBSL

Description
RES 1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W 1% AXIAL - RN50E1001FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% AXIAL
RN50E1001FBSL
RES 1K OHM 1/20W 1% AXIAL RN50E1001FBSL
RES 1Kohm 1/20W 1% AXIAL

RES 1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1001FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1001FBSL-ND
Through Hole Resistors RN50E1001FBSL-ND
1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1001FBSL RN50E1001FBSL-ND
Product Name RES 1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details