Vishay Intertechnology, Inc. RES 95K OHM 1/20W 1% AXIAL RN50C9502FB14

Description
RES 95Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 95Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95K OHM 1/20W 1% AXIAL - RN50C9502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95K OHM 1/20W 1% AXIAL
RN50C9502FB14
RES 95K OHM 1/20W 1% AXIAL RN50C9502FB14
RES 95Kohm 1/20W 1% AXIAL

RES 95Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9502FB14-ND
Through Hole Resistors RN50C9502FB14-ND
95 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9502FB14 RN50C9502FB14-ND
Product Name RES 95K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers