Vishay Intertechnology, Inc. RES 931 OHM 1/20W 1% AXIAL RN50C9310FBSL

Description
RES 931ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/20W 1% AXIAL - RN50C9310FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/20W 1% AXIAL
RN50C9310FBSL
RES 931 OHM 1/20W 1% AXIAL RN50C9310FBSL
RES 931ohm 1/20W 1% AXIAL

RES 931ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9310FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9310FBSL-ND
Through Hole Resistors RN50C9310FBSL-ND
931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9310FBSL RN50C9310FBSL-ND
Product Name RES 931 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details