Vishay Intertechnology, Inc. RES 90.9 OHM 1/20W 1% AXIAL RN50C90R9FRSL

Description
RES 90.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/20W 1% AXIAL - RN50C90R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/20W 1% AXIAL
RN50C90R9FRSL
RES 90.9 OHM 1/20W 1% AXIAL RN50C90R9FRSL
RES 90.9ohm 1/20W 1% AXIAL

RES 90.9ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C90R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C90R9FRSL-ND
Through Hole Resistors RN50C90R9FRSL-ND
90.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C90R9FRSL RN50C90R9FRSL-ND
Product Name RES 90.9 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details