Vishay Intertechnology, Inc. RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FBSL

Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/20W 1% AXIAL - RN50C9092FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/20W 1% AXIAL
RN50C9092FBSL
RES 90.9K OHM 1/20W 1% AXIAL RN50C9092FBSL
RES 90.9Kohm 1/20W 1% AXIAL

RES 90.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9092FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9092FBSL-ND
Through Hole Resistors RN50C9092FBSL-ND
90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9092FBSL RN50C9092FBSL-ND
Product Name RES 90.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers