Vishay Intertechnology, Inc. RES 8.87K OHM 1/20W 1% AXIAL RN50C8871FRE6

Description
RES 8.87Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/20W 1% AXIAL - RN50C8871FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/20W 1% AXIAL
RN50C8871FRE6
RES 8.87K OHM 1/20W 1% AXIAL RN50C8871FRE6
RES 8.87Kohm 1/20W 1% AXIAL

RES 8.87Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8871FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8871FRE6-ND
Through Hole Resistors RN50C8871FRE6-ND
8.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.87Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6637
Resistor,metal Film,8.87Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6637
Resistor,Metal Film,8.87KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,8.87KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C8871FRE6 RN50C8871FRE6-ND 54C6637
Product Name RES 8.87K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.87Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details