Vishay Intertechnology, Inc. RES MIL 8.66K OHM 1% 1/20W RN50C8661FRE6

Description
RES MIL 8.66Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 8.66Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 8.66K OHM 1% 1/20W - RN50C8661FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 8.66K OHM 1% 1/20W
RN50C8661FRE6
RES MIL 8.66K OHM 1% 1/20W RN50C8661FRE6
RES MIL 8.66Kohm 1% 1/20W

RES MIL 8.66Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C8661FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8661FRE6-ND
Through Hole Resistors RN50C8661FRE6-ND
8.66 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8661FRE6 RN50C8661FRE6-ND
Product Name RES MIL 8.66K OHM 1% 1/20W Through Hole Resistors
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details