Vishay Intertechnology, Inc. RES 8.66K OHM 1/20W .1% AXIAL RN50C8661BRE6

Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/20W .1% AXIAL - RN50C8661BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/20W .1% AXIAL
RN50C8661BRE6
RES 8.66K OHM 1/20W .1% AXIAL RN50C8661BRE6
RES 8.66Kohm 1/20W .1% AXIAL

RES 8.66Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8661BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8661BRE6-ND
Through Hole Resistors RN50C8661BRE6-ND
8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8661BRE6 RN50C8661BRE6-ND
Product Name RES 8.66K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details