Vishay Intertechnology, Inc. RES 845 OHM 1/20W 1% AXIAL RN50C8450FRSL

Description
RES 845ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/20W 1% AXIAL - RN50C8450FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/20W 1% AXIAL
RN50C8450FRSL
RES 845 OHM 1/20W 1% AXIAL RN50C8450FRSL
RES 845ohm 1/20W 1% AXIAL

RES 845ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8450FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8450FRSL-ND
Through Hole Resistors RN50C8450FRSL-ND
845 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8450FRSL RN50C8450FRSL-ND
Product Name RES 845 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers