Vishay Intertechnology, Inc. RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FRSL

Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/20W 1% AXIAL - RN50C80R6FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/20W 1% AXIAL
RN50C80R6FRSL
RES 80.6 OHM 1/20W 1% AXIAL RN50C80R6FRSL
RES 80.6ohm 1/20W 1% AXIAL

RES 80.6ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C80R6FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C80R6FRSL-ND
Through Hole Resistors RN50C80R6FRSL-ND
80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C80R6FRSL RN50C80R6FRSL-ND
Product Name RES 80.6 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers