Vishay Intertechnology, Inc. Through Hole Resistors RN50C8062FB14

Description
80.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C8062FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8062FB14-ND
Through Hole Resistors RN50C8062FB14-ND
80.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C8062FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C8062FB14
Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C8062FB14
Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C8062FB14-ND RN50C8062FB14
Product Name Through Hole Resistors Res Metal Film 80.6K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers