Vishay Intertechnology, Inc. RES 806 OHM 1/20W .1% AXIAL RN50C8060BRSL

Description
RES 806ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/20W .1% AXIAL - RN50C8060BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W .1% AXIAL
RN50C8060BRSL
RES 806 OHM 1/20W .1% AXIAL RN50C8060BRSL
RES 806ohm 1/20W .1% AXIAL

RES 806ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C8060BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C8060BRSL-ND
Through Hole Resistors RN50C8060BRSL-ND
806 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C8060BRSL RN50C8060BRSL-ND
Product Name RES 806 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details